Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
VISHAY INTERTECHNOLOGY, INC.
VSB3200S-M3/73 -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Vishay Intertechnology, Inc.
Discrete Semiconductor Products - Diodes - Rectifiers
VSB3200S-M3/73
Description
DIODE SCHOTTKY 200V 3A DO204AC
Acme Chip Technology Co., Limited
Done
Description
DIODE SCHOTTKY 200V 3A DO204AC
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSB3200S-M3/73
Discrete Semiconductor Products - Diodes - Rectifiers
VSB3200S-M3/73
DIODE SCHOTTKY 200V 3A DO204AC
DIODE SCHOTTKY 200V 3A DO204AC
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Rectifiers
Product Number
VSB3200S-M3/73
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage
Removed
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Rectifier Diodes
3FF50
Specs
I
FSM
70 amps
I
F
3400 mA
t
rr
50 ns
View Details
RS Components, Ltd.
Schottky Diodes & Rectifiers
1223324
Specs
Rectifier Configuration / Technology
Schottky
Package
Powerdi 123
RoHS Compliant
RoHS
View Details
Infineon Technologies AG
RF Pin Diode, Band Switching and RF Attenuation
BA885
Specs
Configuration
Single
Diode Type
PIN
Diode Applications
Switching
View Details
3
suppliers
Voltage Multipliers, Inc.
Rectifier Assembly
FP50UF
Specs
Package
Fat Pack
Life Cycle Stage
Maturity
I
O
1.3 to 2.2 amps
View Details