Vishay Intertechnology, Inc. Schottky 200V 3A Diode and Rectifier VSB3200-E3/73

Description
DIODE SCHOTTKY 200V 3A DO201AD Product overview: VSB3200-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSB3200-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 200V 3A DO201AD Product overview: VSB3200-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSB3200-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 200V 3A Diode and Rectifier - 280-VSB3200-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 3A Diode and Rectifier
280-VSB3200-E3/73
Schottky 200V 3A Diode and Rectifier 280-VSB3200-E3/73
DIODE SCHOTTKY 200V 3A DO201AD Product overview: VSB3200-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSB3200-E3/73 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 200V 3A DO201AD Product overview: VSB3200-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSB3200-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - VSB3200-E3/73 - 1094487-VSB3200-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSB3200-E3/73
1094487-VSB3200-E3/73
Diodes, Rectifiers - Single - VSB3200-E3/73 1094487-VSB3200-E3/73
Manufacturer: Vishay Win Source Part Number: 1094487-VSB3200-E3/7 3 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Capacitance @ Vr, F: 175pF @ 4V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1094487-VSB3200-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Capacitance @ Vr, F: 175pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VSB3200-E3/73 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSB3200-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers VSB3200-E3/73
DIODE SCHOTTKY 200V 3A DO201AD

DIODE SCHOTTKY 200V 3A DO201AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-VSB3200-E3/73 1094487-VSB3200-E3/73 VSB3200-E3/73
Product Name Schottky 200V 3A Diode and Rectifier Diodes, Rectifiers - Single - VSB3200-E3/73 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Box (TB) DO-201; DO-201AD
Unlock Full Specs
to access all available technical data