Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104223-VS8S2TH06FP
Length: 10.5 mm
Mounting: SMD (SMT)
Forward Voltage: 2.4 V
Peak Non-Repetitive Surge Current: 100 A
Forward Current: 8 A
Reverse Voltage: 600 V
Height: 9.68 mm
Number of Pins: 3
Width: 4.69 mm
Categories: OEM Parts(T-Z)
Case / Package: TO-220
Alternative Parts (Cross-Reference): VS8S2TH06FPVS-8S2TH0
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Surge Current: 100 A
Max Repetitive Reverse Voltage (Vrrm): 600 V
Peak Reverse Current: 10 µA
Reverse Recovery Time: 25 ns
Max Forward Surge Current (Ifsm): 100 A
Recovery Time: 25 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1104223-VS8S2TH06FP |
| Product Name | OEM Parts - OEM Parts (T - Z) - VS8S2TH06FP |