Vishay Precision Group SCRs - Single - Modules - VS-VSKU250-12PBF VS-VSKU250-12PBF

Description
Manufacturer: Vishay Win Source Part Number: 876487-VS-VSKU250-12 PBF Features: SCR Module 1.2 kV 555 A Package: Bulk Family Name: VSKU250 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 876487-VS-VSKU250-12 PBF Features: SCR Module 1.2 kV 555 A Package: Bulk Family Name: VSKU250 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - VS-VSKU250-12PBF - 876487-VS-VSKU250-12PBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - VS-VSKU250-12PBF
876487-VS-VSKU250-12PBF
SCRs - Single - Modules - VS-VSKU250-12PBF 876487-VS-VSKU250-12PBF
Manufacturer: Vishay Win Source Part Number: 876487-VS-VSKU250-12 PBF Features: SCR Module 1.2 kV 555 A Package: Bulk Family Name: VSKU250 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: Vishay
Win Source Part Number: 876487-VS-VSKU250-12PBF
Features: SCR Module 1.2 kV 555 A
Package: Bulk
Family Name: VSKU250
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
SCR Modules
VS-VSKU250-12PBF
SCR Modules VS-VSKU250-12PBF
SCR Modules 1200volt 250amp

SCR Modules 1200volt 250amp

Buy Now Datasheet
Modules Thyristors Map Compressed Vishay - 76M8634 - Newark, An Avnet Company
Chicago, IL, United States
Modules Thyristors Map Compressed Vishay
76M8634
Modules Thyristors Map Compressed Vishay 76M8634
Modules Thyristors - MAP COMPRESSED

Modules Thyristors - MAP COMPRESSED

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
VS-VSKU250-12PBF
Discrete Semiconductor Products - Thyristors - SCRs - Modules VS-VSKU250-12PBF
MODULE SCR 250A MAGN-A-PAK

MODULE SCR 250A MAGN-A-PAK

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 876487-VS-VSKU250-12PBF VS-VSKU250-12PBF 76M8634 VS-VSKU250-12PBF
Product Name SCRs - Single - Modules - VS-VSKU250-12PBF SCR Modules Modules Thyristors Map Compressed Vishay Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T360N28TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 2800 volts
View Details
Triacs - BCR8PM-12LA-A8 - 913122-BCR8PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details