Vishay Precision Group Scr Thyristor, 720A, 800V, To-200Ab; Peak Repetitive Off State Voltage Vishay VS-ST333C08CFM0

Description
SCR THYRISTOR, 720A, 800V, TO-200AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:200mA; Average On State Current:720A; On State RMS Current:1.435kA; No. of Pins:2Pins; Peak Non Repetitive Surge Current:11kA RoHS Compliant: Yes
Datasheet
Description
SCR THYRISTOR, 720A, 800V, TO-200AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:200mA; Average On State Current:720A; On State RMS Current:1.435kA; No. of Pins:2Pins; Peak Non Repetitive Surge Current:11kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 720A, 800V, To-200Ab; Peak Repetitive Off State Voltage Vishay - 07B3423 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 720A, 800V, To-200Ab; Peak Repetitive Off State Voltage Vishay
07B3423
Scr Thyristor, 720A, 800V, To-200Ab; Peak Repetitive Off State Voltage Vishay 07B3423
SCR THYRISTOR, 720A, 800V, TO-200AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:200mA; Average On State Current:720A; On State RMS Current:1.435kA; No. of Pins:2Pins; Peak Non Repetitive Surge Current:11kA RoHS Compliant: Yes

SCR THYRISTOR, 720A, 800V, TO-200AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:200mA; Average On State Current:720A; On State RMS Current:1.435kA; No. of Pins:2Pins; Peak Non Repetitive Surge Current:11kA RoHS Compliant: Yes

Supplier's Site
SCRs 800 Volt 720 Amp

SCRs 800 Volt 720 Amp

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 07B3423 VS-ST333C08CFM0
Product Name Scr Thyristor, 720A, 800V, To-200Ab; Peak Repetitive Off State Voltage Vishay SCRs
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1589037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B642-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2177235P - RS Components, Ltd.
Infineon Technologies AG
Specs
Pin Count 7
Standards and Certifications RoHS
View Details
3 suppliers