Vishay Precision Group SCRs VS-ST183S04PFL0

Description
SCRs Thyristors - TO-93 COMP RND-e3
Datasheet
Description
SCRs Thyristors - TO-93 COMP RND-e3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs Thyristors - TO-93 COMP RND-e3

SCRs Thyristors - TO-93 COMP RND-e3

Buy Now Datasheet
Scr Thyristor, 195A, 400V; Peak Repetitive Off State Voltage Vishay - 07B3324 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 195A, 400V; Peak Repetitive Off State Voltage Vishay
07B3324
Scr Thyristor, 195A, 400V; Peak Repetitive Off State Voltage Vishay 07B3324
SCR THYRISTOR, 195A, 400V; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200mA; Average On State Current:195A; On State RMS Current:306A; Thyristor Case Style:TO-93; No. of Pins:3Pins; Holding Current Max:600mA RoHS Compliant: No

SCR THYRISTOR, 195A, 400V; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200mA; Average On State Current:195A; On State RMS Current:306A; Thyristor Case Style:TO-93; No. of Pins:3Pins; Holding Current Max:600mA RoHS Compliant: No

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number VS-ST183S04PFL0 07B3324
Product Name SCRs Scr Thyristor, 195A, 400V; Peak Repetitive Off State Voltage Vishay
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
Thyristor Discs - T2600N18TOF VT - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T10026K-1
Standards and Certifications RoHS
VDRM 1800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B541SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details