Vishay Precision Group Scr Thyristor, 370A, 800V, To-200Ab; Peak Repetitive Off State Voltage Vishay VS-ST183C08CFL0

Description
SCR THYRISTOR, 370A, 800V, TO-200AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:200mA; Average On State Current:370A; On State RMS Current:690A; No. of Pins:2Pins; Peak Non Repetitive Surge Current:4.9kA RoHS Compliant: Yes
Datasheet
Description
SCR THYRISTOR, 370A, 800V, TO-200AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:200mA; Average On State Current:370A; On State RMS Current:690A; No. of Pins:2Pins; Peak Non Repetitive Surge Current:4.9kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 370A, 800V, To-200Ab; Peak Repetitive Off State Voltage Vishay - 07B3322 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 370A, 800V, To-200Ab; Peak Repetitive Off State Voltage Vishay
07B3322
Scr Thyristor, 370A, 800V, To-200Ab; Peak Repetitive Off State Voltage Vishay 07B3322
SCR THYRISTOR, 370A, 800V, TO-200AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:200mA; Average On State Current:370A; On State RMS Current:690A; No. of Pins:2Pins; Peak Non Repetitive Surge Current:4.9kA RoHS Compliant: Yes

SCR THYRISTOR, 370A, 800V, TO-200AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:200mA; Average On State Current:370A; On State RMS Current:690A; No. of Pins:2Pins; Peak Non Repetitive Surge Current:4.9kA RoHS Compliant: Yes

Supplier's Site
SCRs 800 Volt 370 Amp

SCRs 800 Volt 370 Amp

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 07B3322 VS-ST183C08CFL0
Product Name Scr Thyristor, 370A, 800V, To-200Ab; Peak Repetitive Off State Voltage Vishay SCRs
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B623SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details