Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single VS-SD700C36L

Description
Win Source Part Number: 1092034-VS-SD700C36L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 3 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 3600 V Current - Average Rectified (Io): 700A Voltage - Forward (Vf) (Max) @ If: 1.66 V @ 1000 A Current - Reverse Leakage @ Vr: 50 mA @ 3600 V Mounting Type: Clamp On Package / Case: DO-200AB, B-PUK Supplier Device Package: DO-200AB, B-PUK Alternative Parts (Cross-Reference): VS-SD400C16C; VS-VSUD360CW40; VS-SD300C16C; VS-VSUD410CW60; APTDF400KK20G; APTDF500U40G; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *SD700C36L,SD700C36L ,SD700C36L-ND Base Product Number: SD700
Request a Quote Datasheet
Description
Win Source Part Number: 1092034-VS-SD700C36L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 3 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 3600 V Current - Average Rectified (Io): 700A Voltage - Forward (Vf) (Max) @ If: 1.66 V @ 1000 A Current - Reverse Leakage @ Vr: 50 mA @ 3600 V Mounting Type: Clamp On Package / Case: DO-200AB, B-PUK Supplier Device Package: DO-200AB, B-PUK Alternative Parts (Cross-Reference): VS-SD400C16C; VS-VSUD360CW40; VS-SD300C16C; VS-VSUD410CW60; APTDF400KK20G; APTDF500U40G; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *SD700C36L,SD700C36L ,SD700C36L-ND Base Product Number: SD700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1092034-VS-SD700C36L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1092034-VS-SD700C36L
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1092034-VS-SD700C36L
Win Source Part Number: 1092034-VS-SD700C36L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 3 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 3600 V Current - Average Rectified (Io): 700A Voltage - Forward (Vf) (Max) @ If: 1.66 V @ 1000 A Current - Reverse Leakage @ Vr: 50 mA @ 3600 V Mounting Type: Clamp On Package / Case: DO-200AB, B-PUK Supplier Device Package: DO-200AB, B-PUK Alternative Parts (Cross-Reference): VS-SD400C16C; VS-VSUD360CW40; VS-SD300C16C; VS-VSUD410CW60; APTDF400KK20G; APTDF500U40G; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *SD700C36L,SD700C36L ,SD700C36L-ND Base Product Number: SD700

Win Source Part Number: 1092034-VS-SD700C36L
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 3
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 3600 V
Current - Average Rectified (Io): 700A
Voltage - Forward (Vf) (Max) @ If: 1.66 V @ 1000 A
Current - Reverse Leakage @ Vr: 50 mA @ 3600 V
Mounting Type: Clamp On
Package / Case: DO-200AB, B-PUK
Supplier Device Package: DO-200AB, B-PUK
Alternative Parts (Cross-Reference): VS-SD400C16C; VS-VSUD360CW40; VS-SD300C16C; VS-VSUD410CW60; APTDF400KK20G; APTDF500U40G;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *SD700C36L,SD700C36L,SD700C36L-ND
Base Product Number: SD700

Buy Now Datasheet
Standard Diode, 700A 3.6Kv Do-200Ab; Repetitive Peak Reverse Voltage Vishay - 07B3229 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 700A 3.6Kv Do-200Ab; Repetitive Peak Reverse Voltage Vishay
07B3229
Standard Diode, 700A 3.6Kv Do-200Ab; Repetitive Peak Reverse Voltage Vishay 07B3229
STANDARD DIODE, 700A 3.6KV DO-200AB; Repetitive Peak Reverse Voltage:3.6kV; Average Forward Current:700A; Diode Configuration:Single ; Forward Voltage Max:1.66V; Reverse Recovery Time:-; Forward Surge Current:6.6kA; No. of Pins:2 Pin RoHS Compliant: Yes

STANDARD DIODE, 700A 3.6KV DO-200AB; Repetitive Peak Reverse Voltage:3.6kV; Average Forward Current:700A; Diode Configuration:Single; Forward Voltage Max:1.66V; Reverse Recovery Time:-; Forward Surge Current:6.6kA; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-SD700C36L
Rectifiers VS-SD700C36L
Rectifiers 3600 Volt 700 Amp

Rectifiers 3600 Volt 700 Amp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers
Product Number 1092034-VS-SD700C36L 07B3229 VS-SD700C36L
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Standard Diode, 700A 3.6Kv Do-200Ab; Repetitive Peak Reverse Voltage Vishay Rectifiers
Diode Type Standard
VF 1.66 volts 1.66 volts
VR 3600 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data