Win Source Part Number: 959077-VS-SD600R12PC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 6
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 600A
Voltage - Forward (Vf) (Max) @ If: 1.31 V @ 1500 A
Current - Reverse Leakage @ Vr: 35 mA @ 1200 V
Operating Temperature - Junction: -40°C ~ 180°C
Mounting Type: Chassis, Stud Mount
Package / Case: B-8
Supplier Device Package: B-8
Alternative Parts (Cross-Reference): VS-SD600N16PC; SD600R08PC; VS-SD600N22PC; VS-SD600N28PC;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *SD600R12PC,SD600R12
Base Product Number: SD600
Rectifier Diode, 1 Phase, 1 Element, 600A, 1200V V(RRM), Silicon, Product overview: VS-SD600R12PC from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-SD600R12PC can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 600A B-8
Rectifiers 1200 Volt 600 Amp
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 959077-VS-SD600R12PC | 280-VS-SD600R12PC | VS-SD600R12PC | VS-SD600R12PC |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 600A 1200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||
| VF | 1.31 volts | 1.31 volts | ||
| VR | 1200 volts | |||
| IR | 0.0350 mA | |||
| Tj | -40 to 180 C (-40 to 356 F) | -40 C (-40 F) |