Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324234-VS-SD600R04P
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 6
Mounting: Chassis, Stud Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 600A
Voltage - Forward (Vf) (Max) @ If: 1.31 V @ 1500 A
Current - Reverse Leakage @ Vr: 35 mA @ 400 V
Operating Temperature - Junction: -40°C ~ 180°C
Supplier Device Package: B-8
Case / Package: B-8
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *SD600R04PC,VSSD600R
Base Product Number: SD600
RoHS Status: ROHS3 Compliant
Rectifier Diode, 1 Phase, 1 Element, 600A, 400V V(RRM), Silicon, Product overview: VS-SD600R04PC from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-SD600R04PC can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 600A B-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1324234-VS-SD600R04PC | 2085-VS-SD600R04PC | VS-SD600R04PC | VS-SD600R04PC |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 600A 400V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 1.31 volts | 1.31 volts | ||
| VR | 400 volts | |||
| IR | 0.0350 mA |