Vishay Precision Group Standard Diode, 380A 2.5Kv Do-205Ab; Repetitive Peak Reverse Voltage Vishay VS-SD300N25PC

Description
STANDARD DIODE, 380A 2.5KV DO-205AB; Repetitive Peak Reverse Voltage:2.5kV; Average Forward Current:380A; Diode Configuration:Single ; Forward Voltage Max:1.83V; Reverse Recovery Time:-; Forward Surge Current:5.09kA; No. of Pins:2 PinRoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 380A 2.5KV DO-205AB; Repetitive Peak Reverse Voltage:2.5kV; Average Forward Current:380A; Diode Configuration:Single ; Forward Voltage Max:1.83V; Reverse Recovery Time:-; Forward Surge Current:5.09kA; No. of Pins:2 PinRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 380A 2.5Kv Do-205Ab; Repetitive Peak Reverse Voltage Vishay - 07B3119 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 380A 2.5Kv Do-205Ab; Repetitive Peak Reverse Voltage Vishay
07B3119
Standard Diode, 380A 2.5Kv Do-205Ab; Repetitive Peak Reverse Voltage Vishay 07B3119
STANDARD DIODE, 380A 2.5KV DO-205AB; Repetitive Peak Reverse Voltage:2.5kV; Average Forward Current:380A; Diode Configuration:Single ; Forward Voltage Max:1.83V; Reverse Recovery Time:-; Forward Surge Current:5.09kA; No. of Pins:2 PinRoHS Compliant: Yes

STANDARD DIODE, 380A 2.5KV DO-205AB; Repetitive Peak Reverse Voltage:2.5kV; Average Forward Current:380A; Diode Configuration:Single; Forward Voltage Max:1.83V; Reverse Recovery Time:-; Forward Surge Current:5.09kA; No. of Pins:2 PinRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-SD300N25PC
Rectifiers VS-SD300N25PC
Rectifiers 2500 Volt 380 Amp

Rectifiers 2500 Volt 380 Amp

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 07B3119 VS-SD300N25PC
Product Name Standard Diode, 380A 2.5Kv Do-205Ab; Repetitive Peak Reverse Voltage Vishay Rectifiers
VF 1.83 volts
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - 1PS76SB21/ZLX-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
2 suppliers
Rectifier Diodes, Type FRD - Model: FDRW20S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 20 amps
VRRM 1200 volts
View Details
Bridge Rectifiers - 1464855P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package MSBL
RoHS Compliant RoHS
View Details