Vishay Intertechnology, Inc. 200V 3A DPAK Diode and Rectifier VS-MURD620CTTRLPBF

Description
DIODE ARRAY GP 200V 3A DPAK Product overview: VS-MURD620CTTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MURD620CTTRLP BF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 3A DPAK Product overview: VS-MURD620CTTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MURD620CTTRLP BF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 3A DPAK Diode and Rectifier - 286-VS-MURD620CTTRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3A DPAK Diode and Rectifier
286-VS-MURD620CTTRLPBF
200V 3A DPAK Diode and Rectifier 286-VS-MURD620CTTRLPBF
DIODE ARRAY GP 200V 3A DPAK Product overview: VS-MURD620CTTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MURD620CTTRLP BF can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 3A DPAK Product overview: VS-MURD620CTTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MURD620CTTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-MURD620CTTRLPBF - 903031-VS-MURD620CTTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-MURD620CTTRLPBF
903031-VS-MURD620CTTRLPBF
Diodes, Rectifiers - Arrays - VS-MURD620CTTRLPBF 903031-VS-MURD620CTTRLPBF
Manufacturer: Vishay Win Source Part Number: 903031-VS-MURD620CTT RLPBF Series: FRED Pt® Features: Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: MURD620 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 903031-VS-MURD620CTTRLPBF
Series: FRED Pt®
Features: Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: MURD620
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MURD620CTTRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MURD620CTTRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-MURD620CTTRLPBF
DIODE ARRAY GP 200V 3A DPAK

DIODE ARRAY GP 200V 3A DPAK

Supplier's Site
DIODE STANDARD 200V 3A DPAK

DIODE STANDARD 200V 3A DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Rectifiers Diodes
Product Number 286-VS-MURD620CTTRLPBF 903031-VS-MURD620CTTRLPBF VS-MURD620CTTRLPBF VS-MURD620CTTRLPBF
Product Name 200V 3A DPAK Diode and Rectifier Diodes, Rectifiers - Arrays - VS-MURD620CTTRLPBF Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Package Tape & Reel (TR) D-PAK (TO-252AA) DPAK
RoHS Compliant RoHS
Tj -65 C (-85 F)
Diode Type Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data