Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1145745-VS-MURD620CT
Length: 6.73 mm
Forward Voltage: 1.2 V
Peak Non-Repetitive Surge Current: 50 A
Forward Current: 6 A
Reverse Voltage: 200 V
Height: 2.39 mm
Number of Pins: 2
Width: 6.22 mm
Categories: Custom Parts
Case / Package: DPAK
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
REACH SVHC: No SVHC
Element Configuration: Common Cathode
Max Surge Current: 50 A
Max Repetitive Reverse Voltage (Vrrm): 200 V
Peak Reverse Current: 5 µA
Reverse Recovery Time: 35 ns
Max Operating Temperature: 175 °C
Max Forward Surge Current (Ifsm): 50 A
Recovery Time: 35 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1145745-VS-MURD620CTPBF |
| Product Name | Custom Parts - Custom Parts (U - Z) - VS-MURD620CTPBF |