Manufacturer: Vishay
Win Source Part Number: 136673-VS-MUR3020WTP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VS-MUR3020WT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SF3004PTHC0G; SF3004PT C0G; HER3003PT C0;
Introduction Date: April 11, 2011
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 200V 15A TO247AC Product overview: VS-MUR3020WTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MUR3020WTPBF can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 15A TO247AC
DIODE ARRAY GP 200V 15A TO247AC
Rectifiers 30A 200V UF TO247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 136673-VS-MUR3020WTPBF | 286-VS-MUR3020WTPBF | VS-MUR3020WTPBF | VS-MUR3020WTPBF | VS-MUR3020WTPBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-MUR3020WTPBF | 200V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifiers |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Removed | |||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | ||
| VR | 200 volts | 200 volts | |||
| IR | 0.0100 mA | 0.0100 mA |