Vishay Intertechnology, Inc. Schottky 20V 1A Diode and Rectifier VS-MBRS120TRPBF

Description
DIODE SCHOTTKY 20V 1A DO214AA Product overview: VS-MBRS120TRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRS120TRPBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 20V 1A DO214AA Product overview: VS-MBRS120TRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRS120TRPBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 1A Diode and Rectifier - 280-VS-MBRS120TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-VS-MBRS120TRPBF
Schottky 20V 1A Diode and Rectifier 280-VS-MBRS120TRPBF
DIODE SCHOTTKY 20V 1A DO214AA Product overview: VS-MBRS120TRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRS120TRPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A DO214AA Product overview: VS-MBRS120TRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRS120TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - VS-MBRS120TRPBF - 1072677-VS-MBRS120TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-MBRS120TRPBF
1072677-VS-MBRS120TRPBF
Diodes, Rectifiers - Single - VS-MBRS120TRPBF 1072677-VS-MBRS120TRPBF
Manufacturer: Vishay Win Source Part Number: 1072677-VS-MBRS120TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 110pF @ 5V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1072677-VS-MBRS120TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 20V
Capacitance @ Vr, F: 110pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBRS120TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBRS120TRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBRS120TRPBF
DIODE SCHOTTKY 20V 1A DO214AA

DIODE SCHOTTKY 20V 1A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-VS-MBRS120TRPBF 1072677-VS-MBRS120TRPBF VS-MBRS120TRPBF
Product Name Schottky 20V 1A Diode and Rectifier Diodes, Rectifiers - Single - VS-MBRS120TRPBF Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMB; SMB SMB
Unlock Full Specs
to access all available technical data