Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-MBRB745TRLPBF VS-MBRB745TRLPBF

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787555-VS-MBRB745TRL PBF Series: Automotive, AEC-Q101 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 7.5A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C ~ 150°C Family Name: VS-MBRB745 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB (D2PAK) Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 7.5A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): 10TQ045S-GT4; SD840D; SB840D_T0_10001; 10TQ045S-T4; Introduction Date: April 12, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787555-VS-MBRB745TRL PBF Series: Automotive, AEC-Q101 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 7.5A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C ~ 150°C Family Name: VS-MBRB745 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB (D2PAK) Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 7.5A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): 10TQ045S-GT4; SD840D; SB840D_T0_10001; 10TQ045S-T4; Introduction Date: April 12, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-MBRB745TRLPBF - 787555-VS-MBRB745TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-MBRB745TRLPBF
787555-VS-MBRB745TRLPBF
Diodes, Rectifiers - Single - VS-MBRB745TRLPBF 787555-VS-MBRB745TRLPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787555-VS-MBRB745TRL PBF Series: Automotive, AEC-Q101 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 7.5A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C ~ 150°C Family Name: VS-MBRB745 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB (D2PAK) Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 7.5A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): 10TQ045S-GT4; SD840D; SB840D_T0_10001; 10TQ045S-T4; Introduction Date: April 12, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787555-VS-MBRB745TRLPBF
Series: Automotive, AEC-Q101
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 7.5A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: VS-MBRB745
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB (D2PAK)
Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 7.5A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): 10TQ045S-GT4; SD840D; SB840D_T0_10001; 10TQ045S-T4;
Introduction Date: April 12, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 45V 7.5A Diode and Rectifier - 280-VS-MBRB745TRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 7.5A Diode and Rectifier
280-VS-MBRB745TRLPBF
Schottky 45V 7.5A Diode and Rectifier 280-VS-MBRB745TRLPBF
DIODE SCHOTTKY 45V 7.5A TO263AB Product overview: VS-MBRB745TRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRB745TRLPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 7.5A TO263AB Product overview: VS-MBRB745TRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRB745TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBRB745TRLPBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBRB745TRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBRB745TRLPBF
DIODE SCHOTTKY 45V 7.5A TO263AB

DIODE SCHOTTKY 45V 7.5A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 787555-VS-MBRB745TRLPBF 280-VS-MBRB745TRLPBF VS-MBRB745TRLPBF
Product Name Diodes, Rectifiers - Single - VS-MBRB745TRLPBF Schottky 45V 7.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.5700 volts 0.5700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1697357 - RS Components, Ltd.
Specs
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HRPFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1250 mA
trr 30 ns
View Details