Vishay Precision Group Schottky 45V 7.5A Diode and Rectifier VS-MBRB745PBF

Description
DIODE SCHOTTKY 45V 7.5A TO263AB Product overview: VS-MBRB745PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRB745PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 7.5A TO263AB Product overview: VS-MBRB745PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRB745PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 7.5A Diode and Rectifier - 280-VS-MBRB745PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 7.5A Diode and Rectifier
280-VS-MBRB745PBF
Schottky 45V 7.5A Diode and Rectifier 280-VS-MBRB745PBF
DIODE SCHOTTKY 45V 7.5A TO263AB Product overview: VS-MBRB745PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRB745PBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 7.5A TO263AB Product overview: VS-MBRB745PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRB745PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - VS-MBRB745PBF - 132620-VS-MBRB745PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-MBRB745PBF
132620-VS-MBRB745PBF
Diodes, Rectifiers - Single - VS-MBRB745PBF 132620-VS-MBRB745PBF
Manufacturer: Vishay Win Source Part Number: 132620-VS-MBRB745PBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 7.5A Voltage - Forward (Vf) (Max) @ If: 840mV @ 7.5A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 132620-VS-MBRB745PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 7.5A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 7.5A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky Rectifier, 7.5A, 45V, To-263Ab; Repetitive Peak Reverse Voltage Vishay - 63J7952 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 7.5A, 45V, To-263Ab; Repetitive Peak Reverse Voltage Vishay
63J7952
Schottky Rectifier, 7.5A, 45V, To-263Ab; Repetitive Peak Reverse Voltage Vishay 63J7952
SCHOTTKY RECTIFIER, 7.5A, 45V, TO-263AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:7.5A; Diode Configuration:Single ; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:840mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 7.5A, 45V, TO-263AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:7.5A; Diode Configuration:Single; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:840mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBRB745PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBRB745PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBRB745PBF
DIODE SCHOTTKY 45V 7.5A TO263AB

DIODE SCHOTTKY 45V 7.5A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number 280-VS-MBRB745PBF 132620-VS-MBRB745PBF 63J7952 VS-MBRB745PBF
Product Name Schottky 45V 7.5A Diode and Rectifier Diodes, Rectifiers - Single - VS-MBRB745PBF Schottky Rectifier, 7.5A, 45V, To-263Ab; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube D2PAK; D2PAK D2PAK; TO-263 (D2PAK) D2PAK
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data