Vishay Intertechnology, Inc. 45V 7.5A Diode and Rectifier VS-MBRB1545CTTRLP

Description
DIODE ARR SCHOT 45V 7.5A TO263AB Product overview: VS-MBRB1545CTTRLP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBRB1545CTTRL P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 45V 7.5A TO263AB Product overview: VS-MBRB1545CTTRLP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBRB1545CTTRL P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45V 7.5A Diode and Rectifier - 286-VS-MBRB1545CTTRLP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 7.5A Diode and Rectifier
286-VS-MBRB1545CTTRLP
45V 7.5A Diode and Rectifier 286-VS-MBRB1545CTTRLP
DIODE ARR SCHOT 45V 7.5A TO263AB Product overview: VS-MBRB1545CTTRLP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBRB1545CTTRL P can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 45V 7.5A TO263AB Product overview: VS-MBRB1545CTTRLP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBRB1545CTTRLP can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - VS-MBRB1545CTTRLP - 119163-VS-MBRB1545CTTRLP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-MBRB1545CTTRLP
119163-VS-MBRB1545CTTRLP
Diodes, Rectifiers - Arrays - VS-MBRB1545CTTRLP 119163-VS-MBRB1545CTTRLP
Manufacturer: Vishay Win Source Part Number: 119163-VS-MBRB1545CT TRLP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 570mV @ 7.5A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 119163-VS-MBRB1545CTTRLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 7.5A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBRB1545CTTRLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBRB1545CTTRLP
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBRB1545CTTRLP
DIODE ARR SCHOT 45V 7.5A TO263AB

DIODE ARR SCHOT 45V 7.5A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-VS-MBRB1545CTTRLP 119163-VS-MBRB1545CTTRLP VS-MBRB1545CTTRLP
Product Name 45V 7.5A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-MBRB1545CTTRLP Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) D2PAK; D2PAK D2PAK
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data