Manufacturer: Vishay
Win Source Part Number: 1043255-VS-HFA50PA60
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 25A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 20μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 25A (DC)
Family Name: VS-HFA50PA60C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): APT50DL60BCTG; APT60DQ60BCT; RFUH60TS6DGC11; RFUH60TS6D;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY GP 600V 25A TO247AC Product overview: VS-HFA50PA60CPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-HFA50PA60CPBF
Rectifiers 2X25A 600V UF TO247AC
FAST RECTIFIER, COMMON CATHODE, 50A, TO-247AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:25A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:2V; Reverse Recovery Time:75ns; Forward Surge Current:225ARoHS Compliant: Yes
DIODE ARRAY GP 600V 25A TO247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1043255-VS-HFA50PA60CPBF | 286-VS-HFA50PA60CPBF | VS-HFA50PA60CPBF | 19K8139 | VS-HFA50PA60CPBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-HFA50PA60CPBF | 600V 25A Diode and Rectifier | Rectifiers | Fast Rectifier, Common Cathode, 50A, To-247Ac; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Removed | |||
| VF | 1.7 volts | 2 volts | 1.7 volts | ||
| VR | 600 volts | ||||
| IR | 0.0200 mA |