Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-HFA32PA120CPBF VS-HFA32PA120CPBF

Description
Manufacturer: Vishay Win Source Part Number: 1043254-VS-HFA32PA12 0CPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Voltage - Forward (Vf) (Max) @ If: 3V @ 16A Reverse Recovery Time (trr): 135ns Current - Reverse Leakage @ Vr: 20μA @ 1200V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 16A (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1043254-VS-HFA32PA12 0CPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Voltage - Forward (Vf) (Max) @ If: 3V @ 16A Reverse Recovery Time (trr): 135ns Current - Reverse Leakage @ Vr: 20μA @ 1200V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 16A (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-HFA32PA120CPBF - 1043254-VS-HFA32PA120CPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-HFA32PA120CPBF
1043254-VS-HFA32PA120CPBF
Diodes, Rectifiers - Arrays - VS-HFA32PA120CPBF 1043254-VS-HFA32PA120CPBF
Manufacturer: Vishay Win Source Part Number: 1043254-VS-HFA32PA12 0CPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Voltage - Forward (Vf) (Max) @ If: 3V @ 16A Reverse Recovery Time (trr): 135ns Current - Reverse Leakage @ Vr: 20μA @ 1200V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 16A (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1043254-VS-HFA32PA120CPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Voltage - Forward (Vf) (Max) @ If: 3V @ 16A
Reverse Recovery Time (trr): 135ns
Current - Reverse Leakage @ Vr: 20μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1200V 16A Diode and Rectifier
286-VS-HFA32PA120CPBF
1200V 16A Diode and Rectifier 286-VS-HFA32PA120CPBF
DIODE ARRAY GP 1200V 16A TO247AC Product overview: VS-HFA32PA120CPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-HFA32PA120CPB F can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 1200V 16A TO247AC Product overview: VS-HFA32PA120CPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-HFA32PA120CPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA32PA120CPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA32PA120CPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA32PA120CPBF
DIODE ARRAY GP 1200V 16A TO247AC

DIODE ARRAY GP 1200V 16A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 16A 1200V UF TO247AC

Rectifiers 16A 1200V UF TO247AC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 1043254-VS-HFA32PA120CPBF 286-VS-HFA32PA120CPBF VS-HFA32PA120CPBF VS-HFA32PA120CPBF
Product Name Diodes, Rectifiers - Arrays - VS-HFA32PA120CPBF 1200V 16A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
Life Cycle Stage Active Removed
VF 3 volts 3 volts
VR 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS70-05W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
Rectifier Diodes, Type SBD - Model: TS865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details