Manufacturer: Vishay
Win Source Part Number: 213911-VS-HFA30PA60C
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 15A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MUR3060WTG; VS-HFA30PA60C-N3; FEP30JP;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 600V 15A TO247AC Product overview: VS-HFA30PA60CPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-HFA30PA60CPBF
FAST RECTIFIER, COMMON CATHODE, 30A, TO-247AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:2V; Reverse Recovery Time:60ns; Forward Surge Current:150ARoHS Compliant: Yes
DIODE ARRAY GP 600V 15A TO247AC
DIODE ARRAY GP 600V 15A TO247AC
Rectifiers 30A 600V UF TO247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 213911-VS-HFA30PA60CPBF | 286-VS-HFA30PA60CPBF | 19K8137 | VS-HFA30PA60CPBF | VS-HFA30PA60CPBF | VS-HFA30PA60CPBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-HFA30PA60CPBF | 600V 15A Diode and Rectifier | Fast Rectifier, Common Cathode, 30A, To-247Ac; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifiers |
| Diode Type | Standard | |||||
| Life Cycle Stage | Active | Removed | ||||
| VF | 1.7 volts | 2 volts | 1.7 volts | 1.7 volts | ||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0100 mA | 0.0100 mA |