Vishay Intertechnology, Inc. 1200V 8A Diode and Rectifier VS-HFA16PA120CPBF

Description
DIODE ARRAY GP 1200V 8A TO247AC Product overview: VS-HFA16PA120CPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-HFA16PA120CPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 1200V 8A TO247AC Product overview: VS-HFA16PA120CPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-HFA16PA120CPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 8A Diode and Rectifier
286-VS-HFA16PA120CPBF
1200V 8A Diode and Rectifier 286-VS-HFA16PA120CPBF
DIODE ARRAY GP 1200V 8A TO247AC Product overview: VS-HFA16PA120CPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-HFA16PA120CPB F can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 1200V 8A TO247AC Product overview: VS-HFA16PA120CPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-HFA16PA120CPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - VS-HFA16PA120CPBF - 775990-VS-HFA16PA120CPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-HFA16PA120CPBF
775990-VS-HFA16PA120CPBF
Diodes, Rectifiers - Arrays - VS-HFA16PA120CPBF 775990-VS-HFA16PA120CPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 775990-VS-HFA16PA120 CPBF Series: HEXFRED Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Reverse Recovery Time (trr): 95ns Current - Reverse Leakage @ Vr: 10μA @ 1200V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A (DC) Family Name: VS-HFA16PA120C Categories: Discrete Semiconductor Products Manufacturer Package: TO-247AC Voltage - Forward (Vf) (Maximum) @ If: 3.3V @ 8A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): ISL9K18120G3; SF2005PT C0G; ISL9K18120G3_Q; HER1601PT C0; Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775990-VS-HFA16PA120CPBF
Series: HEXFRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 10μA @ 1200V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A (DC)
Family Name: VS-HFA16PA120C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC
Voltage - Forward (Vf) (Maximum) @ If: 3.3V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): ISL9K18120G3; SF2005PT C0G; ISL9K18120G3_Q; HER1601PT C0;
Introduction Date: March 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA16PA120CPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA16PA120CPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA16PA120CPBF
DIODE ARRAY GP 1200V 8A TO247AC

DIODE ARRAY GP 1200V 8A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 16A 1.2KV UF TO247AC

Rectifiers 16A 1.2KV UF TO247AC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 286-VS-HFA16PA120CPBF 775990-VS-HFA16PA120CPBF VS-HFA16PA120CPBF VS-HFA16PA120CPBF
Product Name 1200V 8A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-HFA16PA120CPBF Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tube TO-247 TO-247AC
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data