Vishay Intertechnology, Inc. 600V 30A Diode and Rectifier VS-EPU6006L-M3

Description
DIODE GP 600V 30A TO247AC Product overview: VS-EPU6006L-M3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-EPU6006L-M3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE GP 600V 30A TO247AC Product overview: VS-EPU6006L-M3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-EPU6006L-M3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600V 30A Diode and Rectifier - 280-VS-EPU6006L-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 30A Diode and Rectifier
280-VS-EPU6006L-M3
600V 30A Diode and Rectifier 280-VS-EPU6006L-M3
DIODE GP 600V 30A TO247AC Product overview: VS-EPU6006L-M3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-EPU6006L-M3 can be used for catalog matching and distributor lookup.

DIODE GP 600V 30A TO247AC Product overview: VS-EPU6006L-M3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-EPU6006L-M3 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - VS-EPU6006L-M3 - 808904-VS-EPU6006L-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-EPU6006L-M3
808904-VS-EPU6006L-M3
Diodes, Rectifiers - Single - VS-EPU6006L-M3 808904-VS-EPU6006L-M3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 808904-VS-EPU6006L-M 3 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 45ns Operating Temperature - Junction: -65°C ~ 175°C Part Status: Last Time Buy Supplier Device Package: TO-247AD Manufacturer Package: TO-247-2 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 2V at 30A Current - Reverse Leakage at Vr: 30μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 808904-VS-EPU6006L-M3
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 45ns
Operating Temperature - Junction: -65°C ~ 175°C
Part Status: Last Time Buy
Supplier Device Package: TO-247AD
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2V at 30A
Current - Reverse Leakage at Vr: 30μA at 600V

Buy Now
Sheung Wan, Hong Kong
Rectifiers
VS-EPU6006L-M3
Rectifiers VS-EPU6006L-M3
Rectifiers Freds - TO-247-e3

Rectifiers Freds - TO-247-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-EPU6006L-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-EPU6006L-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-EPU6006L-M3
DIODE GP 600V 30A TO247AC

DIODE GP 600V 30A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-VS-EPU6006L-M3 808904-VS-EPU6006L-M3 VS-EPU6006L-M3 VS-EPU6006L-M3
Product Name 600V 30A Diode and Rectifier Diodes, Rectifiers - Single - VS-EPU6006L-M3 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247-2
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 2 volts 2 volts
Unlock Full Specs
to access all available technical data