Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 774108-VS-EPH3006-F3
Series: FRED Pt
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-2
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 26ns
Current - Reverse Leakage @ Vr: 30μA @ 600V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: VS-EPH3006
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC Modified
Voltage - Forward (Vf) (Maximum) @ If: 2.65V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): VS-EPH3006HN3; S30L60-7000; S30L60-4100; S20L60;
Introduction Date: April 21, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
DIODE GP 600V 30A TO247AC Product overview: VS-EPH3006-F3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-EPH3006-F3 can be used for catalog matching and distributor lookup.
Rectifiers 30A 600V Hyperfast 26ns
DIODE GP 600V 30A TO247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 774108-VS-EPH3006-F3 | 280-VS-EPH3006-F3 | VS-EPH3006-F3 | VS-EPH3006-F3 |
| Product Name | Diodes, Rectifiers - Single - VS-EPH3006-F3 | 600V 30A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 2.65 volts | 2.65 volts | ||
| VR | 600 volts | |||
| IR | 0.0300 mA | |||
| trr | 26 ns |