Vishay Precision Group Diodes, Rectifiers - Single - VS-E5TX3012-N3 VS-E5TX3012-N3

Description
Manufacturer: Vishay Win Source Part Number: 903005-VS-E5TX3012-N 3 Series: FRED Pt® Features: Diode Standard 1200 V 30A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-2 Mounting: Through Hole Part Status: Obsolete Family Name: E5TX3012 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 903005-VS-E5TX3012-N 3 Series: FRED Pt® Features: Diode Standard 1200 V 30A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-2 Mounting: Through Hole Part Status: Obsolete Family Name: E5TX3012 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-E5TX3012-N3 - 903005-VS-E5TX3012-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-E5TX3012-N3
903005-VS-E5TX3012-N3
Diodes, Rectifiers - Single - VS-E5TX3012-N3 903005-VS-E5TX3012-N3
Manufacturer: Vishay Win Source Part Number: 903005-VS-E5TX3012-N 3 Series: FRED Pt® Features: Diode Standard 1200 V 30A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-2 Mounting: Through Hole Part Status: Obsolete Family Name: E5TX3012 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 903005-VS-E5TX3012-N3
Series: FRED Pt®
Features: Diode Standard 1200 V 30A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Obsolete
Family Name: E5TX3012
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
1.2KV 30A Diode and Rectifier - 280-VS-E5TX3012-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 30A Diode and Rectifier
280-VS-E5TX3012-N3
1.2KV 30A Diode and Rectifier 280-VS-E5TX3012-N3
DIODE GEN PURP 1.2KV 30A TO220AC Product overview: VS-E5TX3012-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-E5TX3012-N3 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 30A TO220AC Product overview: VS-E5TX3012-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-E5TX3012-N3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-E5TX3012-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-E5TX3012-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-E5TX3012-N3
DIODE GEN PURP 1.2KV 30A TO220AC

DIODE GEN PURP 1.2KV 30A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-E5TX3012-N3
Rectifiers VS-E5TX3012-N3
Rectifiers 1200V, 30A TO-247 LL

Rectifiers 1200V, 30A TO-247 LL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 903005-VS-E5TX3012-N3 280-VS-E5TX3012-N3 VS-E5TX3012-N3 VS-E5TX3012-N3
Product Name Diodes, Rectifiers - Single - VS-E5TX3012-N3 1.2KV 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Diode Standard 1200 V 30A Through Hole TO-220AC
Package Tube TO-220AC-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data