Vishay Intertechnology, Inc. Schottky Diodes & Rectifiers VS-C10ET07T-M3

Description
Vishay VS-C10ET07T-M3
Request a Quote Datasheet
Description
Vishay VS-C10ET07T-M3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 2098115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2098115
Schottky Diodes & Rectifiers 2098115
Vishay VS-C10ET07T-M3

Vishay VS-C10ET07T-M3

Supplier's Site
Schottky Diodes & Rectifiers - 2098115P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2098115P
Schottky Diodes & Rectifiers 2098115P
Vishay VS-C10ET07T-M3

Vishay VS-C10ET07T-M3

Supplier's Site
Schottky Diodes & Rectifiers - 2098114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2098114
Schottky Diodes & Rectifiers 2098114
Vishay VS-C10ET07T-M3

Vishay VS-C10ET07T-M3

Supplier's Site
Schottky Diode and Rectifier - 2042-VS-C10ET07T-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
2042-VS-C10ET07T-M3
Schottky Diode and Rectifier 2042-VS-C10ET07T-M3
SiC Schottky Diodes Si CARBIDE DIODE Product overview: VS-C10ET07T-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2042-VS-C10ET07T-M3 can be used for catalog matching and distributor lookup.

SiC Schottky Diodes Si CARBIDE DIODE Product overview: VS-C10ET07T-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2042-VS-C10ET07T-M3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367262-VS-C10ET07T-M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367262-VS-C10ET07T-M3
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367262-VS-C10ET07T-M3
Win Source Part Number: 1367262-VS-C10ET07T- M3 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Vishay General Semiconductor - Diodes Division Package: Tube Product Status: Obsolete Package / Case: TO-220-2 Supplier Device Package: TO-220AC Base Product Number: C10ET07 Technology: SiC (Silicon Carbide) Schottky Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 10 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 55 µA @ 650 V Capacitance @ Vr, F: 430pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C

Win Source Part Number: 1367262-VS-C10ET07T-M3
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tube
Product Status: Obsolete
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
Base Product Number: C10ET07
Technology: SiC (Silicon Carbide) Schottky
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 10 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 55 µA @ 650 V
Capacitance @ Vr, F: 430pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-C10ET07T-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-C10ET07T-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-C10ET07T-M3
DIODE SIL CARB 650V 10A TO220AC

DIODE SIL CARB 650V 10A TO220AC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Diodes Rectifiers
Product Number 2098115 2098115P 2042-VS-C10ET07T-M3 1367262-VS-C10ET07T-M3 VS-C10ET07T-M3
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; 2l to-220ac TO-220; TO-220AC 2L Tube TO-220
RoHS Compliant RoHS RoHS RoHS
VF 1.8 volts 1.8 volts
VR 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Current Power Rectifiers - HRSET010412 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
Schottky barrier diode - BAT54QC-QZ - Nexperia B.V.
Specs
Applications Switching
Package SOT8009 SOT8009
RoHS Compliant RoHS
View Details
4 suppliers