Vishay Intertechnology, Inc. Schottky Diode and Rectifier VS-C04ET07T-M3

Description
SiC Schottky Diodes Si CARBIDE DIODE Product overview: VS-C04ET07T-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2042-VS-C04ET07T-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SiC Schottky Diodes Si CARBIDE DIODE Product overview: VS-C04ET07T-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2042-VS-C04ET07T-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode and Rectifier - 2042-VS-C04ET07T-M3 - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky Diode and Rectifier
2042-VS-C04ET07T-M3
Schottky Diode and Rectifier 2042-VS-C04ET07T-M3
SiC Schottky Diodes Si CARBIDE DIODE Product overview: VS-C04ET07T-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2042-VS-C04ET07T-M3 can be used for catalog matching and distributor lookup.

SiC Schottky Diodes Si CARBIDE DIODE Product overview: VS-C04ET07T-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2042-VS-C04ET07T-M3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products Diodes Rectifiers Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay General Semiconductor - Diodes Division Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Package: Tube Product Status: Obsolete Technology: SiC (Silicon Carbide) Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 4 A Speed: Fast Recovery =< 500ns, > 200mA (Io)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Package: Tube
Product Status: Obsolete
Technology: SiC (Silicon Carbide) Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 4 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-C04ET07T-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-C04ET07T-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-C04ET07T-M3
DIODE SIL CARB 650V 4A TO220AC

DIODE SIL CARB 650V 4A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 2042-VS-C04ET07T-M3 VS-C04ET07T-M3
Product Name Schottky Diode and Rectifier Discrete Semiconductor Products Diodes Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220
Unlock Full Specs
to access all available technical data