DIODE GEN PURP 600V 30A TO247-3 Product overview: VS-APH3006L-M3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-APH3006L-M3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325785-VS-APH3006L-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 300
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.65 V @ 30 A
Reverse Recovery Time (trr): 26 ns
Current - Reverse Leakage @ Vr: 30 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: TO-247-3
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: APH3006
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
DIODE GEN PURP 600V 30A TO247-3
Rectifiers Freds - TO-247-e3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-APH3006L-M3 | 1325785-VS-APH3006L-M3 | VS-APH3006L-M3 | VS-APH3006L-M3 |
| Product Name | 600V 30A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tube | TO-247AC | ||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Standard | |||
| VF | 2.65 volts | 2.65 volts |