Vishay Intertechnology, Inc. 600V 30A Diode and Rectifier VS-APH3006-F3

Description
DIODE GEN PURP 600V 30A TO247AC Product overview: VS-APH3006-F3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-APH3006-F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 30A TO247AC Product overview: VS-APH3006-F3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-APH3006-F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 30A Diode and Rectifier
280-VS-APH3006-F3
600V 30A Diode and Rectifier 280-VS-APH3006-F3
DIODE GEN PURP 600V 30A TO247AC Product overview: VS-APH3006-F3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-APH3006-F3 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 30A TO247AC Product overview: VS-APH3006-F3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-APH3006-F3 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - VS-APH3006-F3 - 1017916-VS-APH3006-F3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-APH3006-F3
1017916-VS-APH3006-F3
Diodes, Rectifiers - Single - VS-APH3006-F3 1017916-VS-APH3006-F3
Manufacturer: Vishay Win Source Part Number: 1017916-VS-APH3006-F 3 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 2.65V @ 30A Current - Reverse Leakage @ Vr: 30μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1017916-VS-APH3006-F3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.65V @ 30A
Current - Reverse Leakage @ Vr: 30μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-APH3006-F3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-APH3006-F3
Discrete Semiconductor Products - Diodes - Rectifiers VS-APH3006-F3
DIODE GEN PURP 600V 30A TO247AC

DIODE GEN PURP 600V 30A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-APH3006-F3
Rectifiers VS-APH3006-F3
Rectifiers 30A 600V Hyperfast 26ns

Rectifiers 30A 600V Hyperfast 26ns

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-VS-APH3006-F3 1017916-VS-APH3006-F3 VS-APH3006-F3 VS-APH3006-F3
Product Name 600V 30A Diode and Rectifier Diodes, Rectifiers - Single - VS-APH3006-F3 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tube TO-247AC
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

80V 250MW Diode and Rectifier - 284-BAR8802LRHE6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
4 suppliers
Rectifier Diode - 1N6075 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 1800 mA
trr 30 ns
View Details
Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Nexperia - 11N8483 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details