Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-8TQ080GSTRLPBF VS-8TQ080GSTRLPBF

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 766437-VS-8TQ080GSTR LPBF Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 8A Current - Reverse Leakage @ Vr: 280μA @ 80V Capacitance @ Vr, F: 500pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Part Status: Obsolete(EOL) Family Name: VS-8TQ080GS Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB (D2PAK) Voltage - Forward (Vf) (Maximum) @ If: 720mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): MBR880DT/R13; 8TQ080S; VS-8TQ080GSTRRPbF; Introduction Date: April 09, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 766437-VS-8TQ080GSTR LPBF Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 8A Current - Reverse Leakage @ Vr: 280μA @ 80V Capacitance @ Vr, F: 500pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Part Status: Obsolete(EOL) Family Name: VS-8TQ080GS Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB (D2PAK) Voltage - Forward (Vf) (Maximum) @ If: 720mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): MBR880DT/R13; 8TQ080S; VS-8TQ080GSTRRPbF; Introduction Date: April 09, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-8TQ080GSTRLPBF - 766437-VS-8TQ080GSTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8TQ080GSTRLPBF
766437-VS-8TQ080GSTRLPBF
Diodes, Rectifiers - Single - VS-8TQ080GSTRLPBF 766437-VS-8TQ080GSTRLPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 766437-VS-8TQ080GSTR LPBF Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 8A Current - Reverse Leakage @ Vr: 280μA @ 80V Capacitance @ Vr, F: 500pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Part Status: Obsolete(EOL) Family Name: VS-8TQ080GS Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB (D2PAK) Voltage - Forward (Vf) (Maximum) @ If: 720mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): MBR880DT/R13; 8TQ080S; VS-8TQ080GSTRRPbF; Introduction Date: April 09, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766437-VS-8TQ080GSTRLPBF
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 8A
Current - Reverse Leakage @ Vr: 280μA @ 80V
Capacitance @ Vr, F: 500pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Part Status: Obsolete(EOL)
Family Name: VS-8TQ080GS
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB (D2PAK)
Voltage - Forward (Vf) (Maximum) @ If: 720mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): MBR880DT/R13; 8TQ080S; VS-8TQ080GSTRRPbF;
Introduction Date: April 09, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 8A 80V Diode and Rectifier - 280-VS-8TQ080GSTRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 8A 80V Diode and Rectifier
280-VS-8TQ080GSTRLPBF
Schottky 8A 80V Diode and Rectifier 280-VS-8TQ080GSTRLPBF
Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 80V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, D2PAK-3 Product overview: VS-8TQ080GSTRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8TQ080GSTRLPB F can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 80V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, D2PAK-3 Product overview: VS-8TQ080GSTRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8TQ080GSTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 766437-VS-8TQ080GSTRLPBF 280-VS-8TQ080GSTRLPBF
Product Name Diodes, Rectifiers - Single - VS-8TQ080GSTRLPBF Schottky 8A 80V Diode and Rectifier
VF 0.7200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1690666 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diode - 1N6075 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 1800 mA
trr 30 ns
View Details
Diode and Rectifier - 280-AIDK12S65C5ATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
4 suppliers