Vishay Intertechnology, Inc. 600V 8A Diode and Rectifier VS-8S2TH06I-M

Description
DIODE GEN PURP 600V 8A TO220AC Product overview: VS-8S2TH06I-M from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8S2TH06I-M can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE GEN PURP 600V 8A TO220AC Product overview: VS-8S2TH06I-M from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8S2TH06I-M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600V 8A Diode and Rectifier - 280-VS-8S2TH06I-M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A Diode and Rectifier
280-VS-8S2TH06I-M
600V 8A Diode and Rectifier 280-VS-8S2TH06I-M
DIODE GEN PURP 600V 8A TO220AC Product overview: VS-8S2TH06I-M from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8S2TH06I-M can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 8A TO220AC Product overview: VS-8S2TH06I-M from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8S2TH06I-M can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - VS-8S2TH06I-M - 043643-VS-8S2TH06I-M - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8S2TH06I-M
043643-VS-8S2TH06I-M
Diodes, Rectifiers - Single - VS-8S2TH06I-M 043643-VS-8S2TH06I-M
Manufacturer: Vishay Win Source Part Number: 043643-VS-8S2TH06I-M Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 3.1V @ 8A Reverse Recovery Time (trr): 16ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220-2 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): FMNS-1106S; VS-8S2TH06FP; VS-8S2TH06I-M; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 043643-VS-8S2TH06I-M
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 3.1V @ 8A
Reverse Recovery Time (trr): 16ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FMNS-1106S; VS-8S2TH06FP; VS-8S2TH06I-M;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8S2TH06I-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8S2TH06I-M
Discrete Semiconductor Products - Diodes - Rectifiers VS-8S2TH06I-M
DIODE GEN PURP 600V 8A TO220AC

DIODE GEN PURP 600V 8A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-VS-8S2TH06I-M 043643-VS-8S2TH06I-M VS-8S2TH06I-M
Product Name 600V 8A Diode and Rectifier Diodes, Rectifiers - Single - VS-8S2TH06I-M Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 3.1 volts 3.1 volts
Unlock Full Specs
to access all available technical data