Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324260-VS-8ETU12-N3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,000
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.55 V @ 8 A
Reverse Recovery Time (trr): 144 ns
Current - Reverse Leakage @ Vr: 55 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: TO-220AC
Case / Package: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 84
HTSUS: 8541.10.0080
Base Product Number: 8ETU12
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
DIODE GEN PURP 1.2KV 8A TO220AC Product overview: VS-8ETU12-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETU12-N3 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 8A TO220AC
DIODE GEN PURP 1.2KV 8A TO220AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1324260-VS-8ETU12-N3 | 280-VS-8ETU12-N3 | VS-8ETU12-N3 | VS-8ETU12-N3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1.2KV 8A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 2.55 volts | 2.55 volts | 2.55 volts | |
| VR | 1200 volts | 1200 volts | ||
| IR | 0.0550 mA | 0.0550 mA |