Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213200-VS-8E2TL06-E
Packaging: Rail/Tube
Forward Voltage: 1.07 V
Peak Non-Repetitive Surge Current: 125 A
Forward Current: 8 A
Reverse Voltage: 600 V
Number of Pins: 2
Categories: Custom Parts
Alternative Parts (Cross-Reference): VS8E2TL06E;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -65 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Surge Current: 125 A
Max Repetitive Reverse Voltage (Vrrm): 600 V
Peak Reverse Current: 10 µA
Reverse Recovery Time: 200 ns
Max Operating Temperature: 175 °C
Max Forward Surge Current (Ifsm): 125 A
Recovery Time: 255 ns
| Win Source Electronics | |
|---|---|
| Product Category | Step Recovery Diodes |
| Product Number | 1213200-VS-8E2TL06-E |
| Product Name | Custom Parts - Custom Parts (U - Z) - VS-8E2TL06-E |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Pin Count | 2 |