Vishay Intertechnology, Inc. OEM Parts - OEM Parts (T - Z) - VS-8E2TH06FP-E VS-8E2TH06FP-E

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025195-VS-8E2TH06FP -E Forward Voltage: 2.5 V Forward Current: 8 A Reverse Voltage: 600 V Number of Pins: 2 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -65 °C REACH SVHC: No SVHC Element Configuration: Single Max Surge Current: 125 A Max Repetitive Reverse Voltage (Vrrm): 600 V Peak Reverse Current: 10 µA Reverse Recovery Time: 22 ns Max Forward Surge Current (Ifsm): 70 A Recovery Time: 255 ns
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025195-VS-8E2TH06FP -E Forward Voltage: 2.5 V Forward Current: 8 A Reverse Voltage: 600 V Number of Pins: 2 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -65 °C REACH SVHC: No SVHC Element Configuration: Single Max Surge Current: 125 A Max Repetitive Reverse Voltage (Vrrm): 600 V Peak Reverse Current: 10 µA Reverse Recovery Time: 22 ns Max Forward Surge Current (Ifsm): 70 A Recovery Time: 255 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - VS-8E2TH06FP-E - 1025195-VS-8E2TH06FP-E - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - VS-8E2TH06FP-E
1025195-VS-8E2TH06FP-E
OEM Parts - OEM Parts (T - Z) - VS-8E2TH06FP-E 1025195-VS-8E2TH06FP-E
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025195-VS-8E2TH06FP -E Forward Voltage: 2.5 V Forward Current: 8 A Reverse Voltage: 600 V Number of Pins: 2 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -65 °C REACH SVHC: No SVHC Element Configuration: Single Max Surge Current: 125 A Max Repetitive Reverse Voltage (Vrrm): 600 V Peak Reverse Current: 10 µA Reverse Recovery Time: 22 ns Max Forward Surge Current (Ifsm): 70 A Recovery Time: 255 ns

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025195-VS-8E2TH06FP-E
Forward Voltage: 2.5 V
Forward Current: 8 A
Reverse Voltage: 600 V
Number of Pins: 2
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
REACH SVHC: No SVHC
Element Configuration: Single
Max Surge Current: 125 A
Max Repetitive Reverse Voltage (Vrrm): 600 V
Peak Reverse Current: 10 µA
Reverse Recovery Time: 22 ns
Max Forward Surge Current (Ifsm): 70 A
Recovery Time: 255 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1025195-VS-8E2TH06FP-E
Product Name OEM Parts - OEM Parts (T - Z) - VS-8E2TH06FP-E
Unlock Full Specs
to access all available technical data