The Standard Diode, part number 07B4452, is designed for high power applications with a maximum average forward current of 50A and a repetitive peak reverse voltage of 400V. It features a maximum RMS forward current of 79A and can handle surge currents of up to 747A at 60Hz. The diode operates within a junction temperature range of -65°C to 195°C and has a low forward voltage drop of 1.45V at 25°C. It is housed in a B-47 case style and is RoHS compliant, making it suitable for industrial applications. The device is characterized by high surge capabilities and is available in a convenient pressfit package.
STANDARD DIODE, 50A, 400V, B-47; Repetitive Peak Reverse Voltage:400V; Average Forward Current:50A; Forward Voltage Max:1.45V; Diode Module Configuration:Single
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 07B4452 |
| Product Name | Standard Diode, 50A, 400V, B-47; Repetitive Peak Reverse Voltage Vishay |
| RoHS Compliant | RoHS |