Vishay Intertechnology, Inc. 100V 50A Diode and Rectifier VS-8AF1NPP

Description
DIODE GEN PURP 100V 50A B47 Product overview: VS-8AF1NPP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 50A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8AF1NPP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 50A B47 Product overview: VS-8AF1NPP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 50A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8AF1NPP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 50A Diode and Rectifier - 280-VS-8AF1NPP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 50A Diode and Rectifier
280-VS-8AF1NPP
100V 50A Diode and Rectifier 280-VS-8AF1NPP
DIODE GEN PURP 100V 50A B47 Product overview: VS-8AF1NPP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 50A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8AF1NPP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 50A B47 Product overview: VS-8AF1NPP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 50A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8AF1NPP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-8AF1NPP - 766410-VS-8AF1NPP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8AF1NPP
766410-VS-8AF1NPP
Diodes, Rectifiers - Single - VS-8AF1NPP 766410-VS-8AF1NPP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 766410-VS-8AF1NPP Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: B-47 Mounting: Chassis, Stud Mount Diode Type: Standard Current - Average Rectified (Io): 50A Current - Reverse Leakage @ Vr: 7mA @ 100V Operating Temperature - Junction: -65°C ~ 195°C Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: B-47 Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766410-VS-8AF1NPP
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: B-47
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 50A
Current - Reverse Leakage @ Vr: 7mA @ 100V
Operating Temperature - Junction: -65°C ~ 195°C
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: B-47
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-VS-8AF1NPP 766410-VS-8AF1NPP
Product Name 100V 50A Diode and Rectifier Diodes, Rectifiers - Single - VS-8AF1NPP
Package Bulk
RoHS Compliant RoHS
IO 50 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data