DIODE 85 A, 1200 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, POWERTAB-1, Rectifier Diode Product overview: VS-85EPF12 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85 A, 1200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85 A, 1200 V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-85EPF12 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766349-VS-85EPF12
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: PowerTab, PowIRtab
Diode Type: Standard
Current - Average Rectified (Io): 85A
Reverse Recovery Time (trr): 190ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -40°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: VS-85EPF12
Categories: Discrete Semiconductor Products
Manufacturer Package: PowIRtab
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 85A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): SIDC56D120E6ZJ; F1892D1200; SHD374859;
Introduction Date: April 11, 2011
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Rectifiers 160 Amp 1200 Volt 95 ns
DIODE GP 1.2KV 85A POWIRTAB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-VS-85EPF12 | 766349-VS-85EPF12 | VS-85EPF12 | VS-85EPF12 |
| Product Name | 85 A 1200 V Diode and Rectifier | Diodes, Rectifiers - Single - VS-85EPF12 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | POWER TAB | ||
| RoHS Compliant | RoHS | |||
| IO | 85 amps | |||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| Diode Type | Standard |