Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes VS-80APS12PBF

Description
Win Source Part Number: 1341254-VS-80APS12PB F Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tube Standard Package: 25 Technology: Standard Current - Average Rectified (Io): 80A Current - Reverse Leakage @ Vr: 100 µA @ 1200 V Operating Temperature - Junction: -40°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 80APS12 Product Status: Obsolete Voltage - DC Reverse (Vr) (Max): 1200 V Voltage - Forward (Vf) (Max) @ If: 1.17 V @ 80 A
Request a Quote Datasheet
Description
Win Source Part Number: 1341254-VS-80APS12PB F Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tube Standard Package: 25 Technology: Standard Current - Average Rectified (Io): 80A Current - Reverse Leakage @ Vr: 100 µA @ 1200 V Operating Temperature - Junction: -40°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 80APS12 Product Status: Obsolete Voltage - DC Reverse (Vr) (Max): 1200 V Voltage - Forward (Vf) (Max) @ If: 1.17 V @ 80 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1341254-VS-80APS12PBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1341254-VS-80APS12PBF
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1341254-VS-80APS12PBF
Win Source Part Number: 1341254-VS-80APS12PB F Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tube Standard Package: 25 Technology: Standard Current - Average Rectified (Io): 80A Current - Reverse Leakage @ Vr: 100 µA @ 1200 V Operating Temperature - Junction: -40°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 80APS12 Product Status: Obsolete Voltage - DC Reverse (Vr) (Max): 1200 V Voltage - Forward (Vf) (Max) @ If: 1.17 V @ 80 A

Win Source Part Number: 1341254-VS-80APS12PBF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Standard Package: 25
Technology: Standard
Current - Average Rectified (Io): 80A
Current - Reverse Leakage @ Vr: 100 µA @ 1200 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 80APS12
Product Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 1.17 V @ 80 A

Buy Now Datasheet
Singapore, Singapore
1.2KV 80A Diode and Rectifier
280-VS-80APS12PBF
1.2KV 80A Diode and Rectifier 280-VS-80APS12PBF
DIODE GEN PURP 1.2KV 80A TO247AC Product overview: VS-80APS12PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 80A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80APS12PBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 80A TO247AC Product overview: VS-80APS12PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 80A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80APS12PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Rect, Standard, 80A, 1.2Kv, To-247Ac; Repetitive Peak Reverse Voltage Vishay - 43X2510 - Newark, An Avnet Company
Chicago, IL, United States
Rect, Standard, 80A, 1.2Kv, To-247Ac; Repetitive Peak Reverse Voltage Vishay
43X2510
Rect, Standard, 80A, 1.2Kv, To-247Ac; Repetitive Peak Reverse Voltage Vishay 43X2510
RECT, STANDARD, 80A, 1.2KV, TO-247AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:80A; Diode Configuration:Common Cathode; Forward Voltage Max:1.17V; Reverse Recovery Time:-; Forward Surge Current:1.5kA RoHS Compliant: Yes

RECT, STANDARD, 80A, 1.2KV, TO-247AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:80A; Diode Configuration:Common Cathode; Forward Voltage Max:1.17V; Reverse Recovery Time:-; Forward Surge Current:1.5kA RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-80APS12PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-80APS12PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-80APS12PBF
DIODE GEN PURP 1.2KV 80A TO247AC

DIODE GEN PURP 1.2KV 80A TO247AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1341254-VS-80APS12PBF 280-VS-80APS12PBF 43X2510 VS-80APS12PBF
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1.2KV 80A Diode and Rectifier Rect, Standard, 80A, 1.2Kv, To-247Ac; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
VF 1.17 volts 1.17 volts 1.17 volts
VR 1200 volts
IR 0.1000 mA
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data