Vishay Intertechnology, Inc. 1KV 80A Diode and Rectifier VS-80APF10PBF

Description
DIODE GEN PURP 1KV 80A TO247AC Product overview: VS-80APF10PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 80A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80APF10PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 80A TO247AC Product overview: VS-80APF10PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 80A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80APF10PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1KV 80A Diode and Rectifier
280-VS-80APF10PBF
1KV 80A Diode and Rectifier 280-VS-80APF10PBF
DIODE GEN PURP 1KV 80A TO247AC Product overview: VS-80APF10PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 80A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80APF10PBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 80A TO247AC Product overview: VS-80APF10PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 80A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80APF10PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - VS-80APF10PBF - 902958-VS-80APF10PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-80APF10PBF
902958-VS-80APF10PBF
Diodes, Rectifiers - Single - VS-80APF10PBF 902958-VS-80APF10PBF
Manufacturer: Vishay Win Source Part Number: 902958-VS-80APF10PBF Features: Diode Standard 1000 V 80A Through Hole TO-247AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: 80APF10 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902958-VS-80APF10PBF
Features: Diode Standard 1000 V 80A Through Hole TO-247AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: 80APF10
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-80APF10PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-80APF10PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-80APF10PBF
DIODE GEN PURP 1KV 80A TO247AC

DIODE GEN PURP 1KV 80A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-80APF10PBF
Rectifiers VS-80APF10PBF
Rectifiers 1000 Volt 80 Amp

Rectifiers 1000 Volt 80 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-VS-80APF10PBF 902958-VS-80APF10PBF VS-80APF10PBF VS-80APF10PBF
Product Name 1KV 80A Diode and Rectifier Diodes, Rectifiers - Single - VS-80APF10PBF Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tube TO-247AC
RoHS Compliant RoHS
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data