Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-70CRU04PBF VS-70CRU04PBF

Description
Manufacturer: Vishay Win Source Part Number: 845864-VS-70CRU04PBF Series: FRED Pt® Features: Diode Array 400 V Package: Tube Part Status: Obsolete Family Name: 70CRU04 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 70CRU04PBF, 70CRU04PBF-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 845864-VS-70CRU04PBF Series: FRED Pt® Features: Diode Array 400 V Package: Tube Part Status: Obsolete Family Name: 70CRU04 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 70CRU04PBF, 70CRU04PBF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-70CRU04PBF - 845864-VS-70CRU04PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-70CRU04PBF
845864-VS-70CRU04PBF
Diodes, Rectifiers - Arrays - VS-70CRU04PBF 845864-VS-70CRU04PBF
Manufacturer: Vishay Win Source Part Number: 845864-VS-70CRU04PBF Series: FRED Pt® Features: Diode Array 400 V Package: Tube Part Status: Obsolete Family Name: 70CRU04 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 70CRU04PBF, 70CRU04PBF-ND

Manufacturer: Vishay
Win Source Part Number: 845864-VS-70CRU04PBF
Series: FRED Pt®
Features: Diode Array 400 V
Package: Tube
Part Status: Obsolete
Family Name: 70CRU04
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 70CRU04PBF, 70CRU04PBF-ND

Buy Now Datasheet
400V 35A Diode and Rectifier - 286-VS-70CRU04PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 35A Diode and Rectifier
286-VS-70CRU04PBF
400V 35A Diode and Rectifier 286-VS-70CRU04PBF
DIODE ARRAY GP 400V 35A TO218 Product overview: VS-70CRU04PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 35A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-70CRU04PBF can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 400V 35A TO218 Product overview: VS-70CRU04PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 35A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-70CRU04PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-70CRU04PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-70CRU04PBF
DIODE ARRAY GP 400V 35A TO218

DIODE ARRAY GP 400V 35A TO218

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 845864-VS-70CRU04PBF 286-VS-70CRU04PBF VS-70CRU04PBF
Product Name Diodes, Rectifiers - Arrays - VS-70CRU04PBF 400V 35A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Array 400 V
Unlock Full Specs
to access all available technical data