Vishay Intertechnology, Inc. Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors VS-50TPS12LHM3

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Packaging: Bulk Part Status: Obsolete Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (RMS)) (Max): 20 A Current - Hold (Ih) (Max): 7 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Packaging: Bulk Part Status: Obsolete Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (RMS)) (Max): 20 A Current - Hold (Ih) (Max): 7 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Packaging: Bulk Part Status: Obsolete Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (RMS)) (Max): 20 A Current - Hold (Ih) (Max): 7 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Packaging: Bulk
Part Status: Obsolete
Voltage - Off State: 1 kV
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 5 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (RMS)) (Max): 20 A
Current - Hold (Ih) (Max): 7 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details