Vishay Intertechnology, Inc. 100V 150A Diode and Rectifier VS-45LR10

Description
DIODE GP REV 100V 150A DO205AC Product overview: VS-45LR10 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-45LR10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP REV 100V 150A DO205AC Product overview: VS-45LR10 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-45LR10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 150A Diode and Rectifier - 280-VS-45LR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 150A Diode and Rectifier
280-VS-45LR10
100V 150A Diode and Rectifier 280-VS-45LR10
DIODE GP REV 100V 150A DO205AC Product overview: VS-45LR10 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-45LR10 can be used for catalog matching and distributor lookup.

DIODE GP REV 100V 150A DO205AC Product overview: VS-45LR10 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-45LR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325234-VS-45LR10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325234-VS-45LR10
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325234-VS-45LR10
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325234-VS-45LR10 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 25 Mounting: Stud Mount Diode Type: Standard, Reverse Polarity Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 150A Voltage - Forward (Vf) (Max) @ If: 1.33 V @ 471 A Operating Temperature - Junction: -40°C ~ 200°C Supplier Device Package: DO-205AC (DO-30) Case / Package: DO-205AC, DO-30, Stud ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS45LR10 Base Product Number: 45LR10 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325234-VS-45LR10
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 25
Mounting: Stud Mount
Diode Type: Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 150A
Voltage - Forward (Vf) (Max) @ If: 1.33 V @ 471 A
Operating Temperature - Junction: -40°C ~ 200°C
Supplier Device Package: DO-205AC (DO-30)
Case / Package: DO-205AC, DO-30, Stud
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS45LR10
Base Product Number: 45LR10
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-45LR10
Discrete Semiconductor Products - Diodes - Rectifiers VS-45LR10
DIODE GP REV 100V 150A DO205AC

DIODE GP REV 100V 150A DO205AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-45LR10
Rectifiers VS-45LR10
Rectifiers 100 Volt 150 Amp

Rectifiers 100 Volt 150 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-VS-45LR10 1325234-VS-45LR10 VS-45LR10 VS-45LR10
Product Name 100V 150A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Bulk DO-8; DO-8
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 200 C (-40 to 392 F)
Diode Type Standard, Reverse Polarity
Unlock Full Specs
to access all available technical data