Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763642-VS-43CTQ080GS
Series: Automotive, AEC-Q101
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 360μA @ 80V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Part Status: Obsolete(EOL)
Family Name: VS-43CTQ080GS
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 810mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): VS-43CTQ080GSPBF; VS-43CTQ080STRRP; VS-43CTQ080STRLP; ;
Introduction Date: April 09, 2010
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
DIODE ARRAY SCHOTTKY 80V D2PAK Product overview: VS-43CTQ080GSTRLP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-43CTQ080GSTRL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 763642-VS-43CTQ080GSTRLP | 286-VS-43CTQ080GSTRLP |
| Product Name | Diodes, Rectifiers - Arrays - VS-43CTQ080GSTRLP | Schottky 80V Diode and Rectifier |
| Diode Type | Schottky; Schottky | |
| VF | 0.8100 volts | |
| VR | 80 volts | |
| IR | 0.3600 mA |