Vishay Intertechnology, Inc. Connectors,Interconnects VS-40CTQ045-M3

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Diode Configuration: 2 Pair Common Cathode Part Status: Obsolete Technology: Wirewound Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Operating Temperature - Junction: -55°C ~ 100°C Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Diode Configuration: 2 Pair Common Cathode Part Status: Obsolete Technology: Wirewound Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Operating Temperature - Junction: -55°C ~ 100°C Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Diode Configuration: 2 Pair Common Cathode Part Status: Obsolete Technology: Wirewound Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Operating Temperature - Junction: -55°C ~ 100°C Package / Case: 4-SMD, No Lead

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Diode Configuration: 2 Pair Common Cathode
Part Status: Obsolete
Technology: Wirewound
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 200MHz
Operating Temperature - Junction: -55°C ~ 100°C
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NALC7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers