Vishay Intertechnology, Inc. Connectors, Interconnects - Modular Connectors - Modular Connector Jacks VS-30WQ06FNPBF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Packaging: Bulk Part Status: Obsolete Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz Supplier Device Package: 529-MAPBGA (19x19) Operating Temperature - Junction: -55°C ~ 100°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Packaging: Bulk Part Status: Obsolete Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz Supplier Device Package: 529-MAPBGA (19x19) Operating Temperature - Junction: -55°C ~ 100°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Packaging: Bulk Part Status: Obsolete Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz Supplier Device Package: 529-MAPBGA (19x19) Operating Temperature - Junction: -55°C ~ 100°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Packaging: Bulk
Part Status: Obsolete
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 200MHz
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Capacitance @ Vr, F: 250pF @ 10V, 1MHz
Supplier Device Package: 529-MAPBGA (19x19)
Operating Temperature - Junction: -55°C ~ 100°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-2-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Circular Connector Assemblies - 2171-NECL-L12G5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 63 volts
View Details