Vishay Intertechnology, Inc. 400V 15A Diode and Rectifier VS-30CPU04HN3

Description
DIODE ARRAY GP 400V 15A TO247AC Product overview: VS-30CPU04HN3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CPU04HN3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 400V 15A TO247AC Product overview: VS-30CPU04HN3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CPU04HN3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 15A Diode and Rectifier
286-VS-30CPU04HN3
400V 15A Diode and Rectifier 286-VS-30CPU04HN3
DIODE ARRAY GP 400V 15A TO247AC Product overview: VS-30CPU04HN3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CPU04HN3 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 400V 15A TO247AC Product overview: VS-30CPU04HN3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CPU04HN3 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - VS-30CPU04HN3 - 938794-VS-30CPU04HN3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-30CPU04HN3
938794-VS-30CPU04HN3
Diodes, Rectifiers - Arrays - VS-30CPU04HN3 938794-VS-30CPU04HN3
Manufacturer: Vishay Win Source Part Number: 938794-VS-30CPU04HN3 Series: Automotive, AEC-Q101, FRED Pt® Features: Diode Array 1 Pair Common Cathode Standard 400 V 15A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Family Name: 30CPU04 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938794-VS-30CPU04HN3
Series: Automotive, AEC-Q101, FRED Pt®
Features: Diode Array 1 Pair Common Cathode Standard 400 V 15A Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: 30CPU04
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30CPU04HN3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30CPU04HN3
Discrete Semiconductor Products - Diodes - Rectifiers VS-30CPU04HN3
DIODE ARRAY GP 400V 15A TO247AC

DIODE ARRAY GP 400V 15A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-30CPU04HN3
Rectifiers VS-30CPU04HN3
Rectifiers Freds - TO-247-e3

Rectifiers Freds - TO-247-e3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 286-VS-30CPU04HN3 938794-VS-30CPU04HN3 VS-30CPU04HN3 VS-30CPU04HN3
Product Name 400V 15A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-30CPU04HN3 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tube TO-247; TO-247AC TO-247
RoHS Compliant RoHS
Tj -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Diodes, Rectifiers - Arrays - NRVBD660CTRLG-VF01 - 887598-NRVBD660CTRLG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers