Vishay Precision Group Repetitive Reverse Voltage Vrrm Max Vishay VS-30BQ100-M3/9AT.

Description
Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage VF Max:790mV; Forward Surge Current Ifsm Max:800A; Product Range:- RoHS Compliant: Yes
Description
Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage VF Max:790mV; Forward Surge Current Ifsm Max:800A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Reverse Voltage Vrrm Max Vishay - 26AC5207 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Reverse Voltage Vrrm Max Vishay
26AC5207
Repetitive Reverse Voltage Vrrm Max Vishay 26AC5207
Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage VF Max:790mV; Forward Surge Current Ifsm Max:800A; Product Range:- RoHS Compliant: Yes

Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage VF Max:790mV; Forward Surge Current Ifsm Max:800A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC5207
Product Name Repetitive Reverse Voltage Vrrm Max Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6513 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY18S120 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details