DIODE GP 2.5KV 300A DO205AB
DIODE,DO-9,2500V,300
STANDARD DIODE, 300A 2.5KV DO-205AB; Repetitive Peak Reverse Voltage:2.5kV; Average Forward Current:300A; Forward Voltage Max:1.46V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes | Diodes |
| Product Number | VS-301U250 | VS-301U250 | 07B4109 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | VISH Standard Recovery | Standard Diode, 300A 2.5Kv Do-205Ab; Repetitive Peak Reverse Voltage Vishay |
| Package | DO-9 | ||
| Life Cycle Stage | Removed | ||
| VF | 1.46 volts | 1.46 volts |