Vishay Precision Group Standard Diode, 330A, 2Kv, Do-205Ab; Repetitive Peak Reverse Voltage Vishay VS-301U200

Description
STANDARD DIODE, 330A, 2KV, DO-205AB; Repetitive Peak Reverse Voltage:2kV; Average Forward Current:330A; Forward Voltage Max:1.22V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 330A, 2KV, DO-205AB; Repetitive Peak Reverse Voltage:2kV; Average Forward Current:330A; Forward Voltage Max:1.22V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 330A, 2Kv, Do-205Ab; Repetitive Peak Reverse Voltage Vishay - 30C1626 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 330A, 2Kv, Do-205Ab; Repetitive Peak Reverse Voltage Vishay
30C1626
Standard Diode, 330A, 2Kv, Do-205Ab; Repetitive Peak Reverse Voltage Vishay 30C1626
STANDARD DIODE, 330A, 2KV, DO-205AB; Repetitive Peak Reverse Voltage:2kV; Average Forward Current:330A; Forward Voltage Max:1.22V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD DIODE, 330A, 2KV, DO-205AB; Repetitive Peak Reverse Voltage:2kV; Average Forward Current:330A; Forward Voltage Max:1.22V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30C1626
Product Name Standard Diode, 330A, 2Kv, Do-205Ab; Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - FXSET130104 - Micross Components, Inc.
Specs
Diode Type High Current Rectifier Assemblies
Diode Applications Rectifier
IF 15000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: MS868C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details