Vishay Precision Group Standard Diode, 300A, 300V Do-205Ab; Repetitive Peak Reverse Voltage Vishay VS-300UR30A

Description
STANDARD DIODE, 300A, 300V DO-205AB; Repetitive Peak Reverse Voltage:300V; Average Forward Current:300A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
Description
STANDARD DIODE, 300A, 300V DO-205AB; Repetitive Peak Reverse Voltage:300V; Average Forward Current:300A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 300A, 300V Do-205Ab; Repetitive Peak Reverse Voltage Vishay - 09F6821 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 300A, 300V Do-205Ab; Repetitive Peak Reverse Voltage Vishay
09F6821
Standard Diode, 300A, 300V Do-205Ab; Repetitive Peak Reverse Voltage Vishay 09F6821
STANDARD DIODE, 300A, 300V DO-205AB; Repetitive Peak Reverse Voltage:300V; Average Forward Current:300A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD DIODE, 300A, 300V DO-205AB; Repetitive Peak Reverse Voltage:300V; Average Forward Current:300A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-300UR30A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-300UR30A
Discrete Semiconductor Products - Diodes - Rectifiers VS-300UR30A
DIODE GP REV 300V 300A DO205AB

DIODE GP REV 300V 300A DO205AB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers
Product Number 09F6821 VS-300UR30A
Product Name Standard Diode, 300A, 300V Do-205Ab; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464799 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod123f
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type LLD - Model: MS985C4 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 400 volts
View Details